Panasonic Switches - Limit Switches ESE-13V01B

Description
Win Source Part Number: 988366-ESE-13V01B Category: Switches>Limit Switches Series: ESE13 Termination Style: J Lead Features: Board Guide Package: Tape & Reel Voltage Rating - DC: 5 V Standard Package: 3,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Angled Toggle (Detector) Electrical Life: 50,000 Cycles Operating Force: 30gf Mechanical Life: 50,000 Cycles Pretravel: 15° Overtravel: 60° Operating Position: 15° Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -10°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) HTSUS: 8536.50.7000 Mfr: Panasonic Electronic Components Other Names: P13354SCT,ESE13V01B, P13354SDKR,P13354STR Base Product Number: ESE-13
Request a Quote Datasheet
Description
Win Source Part Number: 988366-ESE-13V01B Category: Switches>Limit Switches Series: ESE13 Termination Style: J Lead Features: Board Guide Package: Tape & Reel Voltage Rating - DC: 5 V Standard Package: 3,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Angled Toggle (Detector) Electrical Life: 50,000 Cycles Operating Force: 30gf Mechanical Life: 50,000 Cycles Pretravel: 15° Overtravel: 60° Operating Position: 15° Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -10°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) HTSUS: 8536.50.7000 Mfr: Panasonic Electronic Components Other Names: P13354SCT,ESE13V01B, P13354SDKR,P13354STR Base Product Number: ESE-13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Limit Switches
988366-ESE-13V01B
Switches - Limit Switches 988366-ESE-13V01B
Win Source Part Number: 988366-ESE-13V01B Category: Switches>Limit Switches Series: ESE13 Termination Style: J Lead Features: Board Guide Package: Tape & Reel Voltage Rating - DC: 5 V Standard Package: 3,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Angled Toggle (Detector) Electrical Life: 50,000 Cycles Operating Force: 30gf Mechanical Life: 50,000 Cycles Pretravel: 15° Overtravel: 60° Operating Position: 15° Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -10°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) HTSUS: 8536.50.7000 Mfr: Panasonic Electronic Components Other Names: P13354SCT,ESE13V01B, P13354SDKR,P13354STR Base Product Number: ESE-13

Win Source Part Number: 988366-ESE-13V01B
Category: Switches>Limit Switches
Series: ESE13
Termination Style: J Lead
Features: Board Guide
Package: Tape & Reel
Voltage Rating - DC: 5 V
Standard Package: 3,000
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Angled Toggle (Detector)
Electrical Life: 50,000 Cycles
Operating Force: 30gf
Mechanical Life: 50,000 Cycles
Pretravel: 15°
Overtravel: 60°
Operating Position: 15°
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -10°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA (DC)
HTSUS: 8536.50.7000
Mfr: Panasonic Electronic Components
Other Names: P13354SCT,ESE13V01B,P13354SDKR,P13354STR
Base Product Number: ESE-13

Buy Now Datasheet
Switches - Limit Switches ESE-13V01B
SWITCH DETECTOR SPST-NO 10MA 5V

SWITCH DETECTOR SPST-NO 10MA 5V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Linear Limit Switches
Product Number 988366-ESE-13V01B ESE-13V01B
Product Name Switches - Limit Switches Switches - Limit Switches
Switch Configuration Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 11850 - 12150 Degrees - S9200A-G163-40 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 11850 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Position indicator - SASF-S2-B-F-A34 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details