Panasonic Switches - Limit Switches ESE-11HS2

Description
Win Source Part Number: 973413-ESE-11HS2 Category: Switches>Limit Switches Series: ESE11 Termination Style: Solder Lug Package: Bulk Voltage Rating - DC: 5 V Standard Package: 200 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Overtravel Plunger Electrical Life: 50,000 Cycles Operating Force: 35gf Mechanical Life: 50,000 Cycles Operating Position: 0.313" (7.95mm) Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) HTSUS: 8536.50.7000 Mfr: Panasonic Electronic Components Other Names: P10865S,ESE11HS2,P10 865S-NDR Base Product Number: ESE-11
Request a Quote Datasheet
Description
Win Source Part Number: 973413-ESE-11HS2 Category: Switches>Limit Switches Series: ESE11 Termination Style: Solder Lug Package: Bulk Voltage Rating - DC: 5 V Standard Package: 200 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Overtravel Plunger Electrical Life: 50,000 Cycles Operating Force: 35gf Mechanical Life: 50,000 Cycles Operating Position: 0.313" (7.95mm) Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) HTSUS: 8536.50.7000 Mfr: Panasonic Electronic Components Other Names: P10865S,ESE11HS2,P10 865S-NDR Base Product Number: ESE-11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Limit Switches
973413-ESE-11HS2
Switches - Limit Switches 973413-ESE-11HS2
Win Source Part Number: 973413-ESE-11HS2 Category: Switches>Limit Switches Series: ESE11 Termination Style: Solder Lug Package: Bulk Voltage Rating - DC: 5 V Standard Package: 200 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Overtravel Plunger Electrical Life: 50,000 Cycles Operating Force: 35gf Mechanical Life: 50,000 Cycles Operating Position: 0.313" (7.95mm) Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) HTSUS: 8536.50.7000 Mfr: Panasonic Electronic Components Other Names: P10865S,ESE11HS2,P10 865S-NDR Base Product Number: ESE-11

Win Source Part Number: 973413-ESE-11HS2
Category: Switches>Limit Switches
Series: ESE11
Termination Style: Solder Lug
Package: Bulk
Voltage Rating - DC: 5 V
Standard Package: 200
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Overtravel Plunger
Electrical Life: 50,000 Cycles
Operating Force: 35gf
Mechanical Life: 50,000 Cycles
Operating Position: 0.313" (7.95mm)
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA (DC)
HTSUS: 8536.50.7000
Mfr: Panasonic Electronic Components
Other Names: P10865S,ESE11HS2,P10865S-NDR
Base Product Number: ESE-11

Buy Now Datasheet
Switches - Limit Switches ESE-11HS2
SWITCH DETECTOR SPST-NO 10MA 5V

SWITCH DETECTOR SPST-NO 10MA 5V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Linear Limit Switches
Product Number 973413-ESE-11HS2 ESE-11HS2
Product Name Switches - Limit Switches Switches - Limit Switches
Switch Configuration Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Limit switch attachment - DAPZ-SB-M-250AC-DR-AR - Festo Corporation
Specs
Connections Screw Terminal
Operating Temp -20 to 70 C (-4 to 158 F)
Maximum Current Rating 1.00E-3 to 5 amps
View Details
Limit switch - limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details
Electromechanical Limit Switch, Rotate From 8850 - 9150 Degrees - S9200A-G163-30 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 8850 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details