Panasonic Switches - Limit Switches ESE-13H01B

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1323842-ESE-13H01B Category: Switches>Limit Switches Packaging: Reel - TR Termination Style: J Lead Features: Board Guide Voltage Rating - DC: 5 V Standard Package: 5,000 Mounting: Surface Mount, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Angled Toggle (Detector) Electrical Life: 50,000 Cycles Operating Force: 30gf Mechanical Life: 50,000 Cycles Pretravel: 15° Overtravel: 60° Operating Position: 15° Temperature Range - Operating: -10°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) HTSUS: 8536.50.7000 Other Part Number: ESE13H01B-ND,P13357S CT,P13357STR,ESE13H0 1B,P13357SDKR,Q15418 15 Base Product Number: ESE-13 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1323842-ESE-13H01B Category: Switches>Limit Switches Packaging: Reel - TR Termination Style: J Lead Features: Board Guide Voltage Rating - DC: 5 V Standard Package: 5,000 Mounting: Surface Mount, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Angled Toggle (Detector) Electrical Life: 50,000 Cycles Operating Force: 30gf Mechanical Life: 50,000 Cycles Pretravel: 15° Overtravel: 60° Operating Position: 15° Temperature Range - Operating: -10°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) HTSUS: 8536.50.7000 Other Part Number: ESE13H01B-ND,P13357S CT,P13357STR,ESE13H0 1B,P13357SDKR,Q15418 15 Base Product Number: ESE-13 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Limit Switches - 1323842-ESE-13H01B - Win Source Electronics
Laguna Hills, CA, United States
Switches - Limit Switches
1323842-ESE-13H01B
Switches - Limit Switches 1323842-ESE-13H01B
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1323842-ESE-13H01B Category: Switches>Limit Switches Packaging: Reel - TR Termination Style: J Lead Features: Board Guide Voltage Rating - DC: 5 V Standard Package: 5,000 Mounting: Surface Mount, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Angled Toggle (Detector) Electrical Life: 50,000 Cycles Operating Force: 30gf Mechanical Life: 50,000 Cycles Pretravel: 15° Overtravel: 60° Operating Position: 15° Temperature Range - Operating: -10°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) HTSUS: 8536.50.7000 Other Part Number: ESE13H01B-ND,P13357S CT,P13357STR,ESE13H0 1B,P13357SDKR,Q15418 15 Base Product Number: ESE-13 RoHS Status: RoHS Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1323842-ESE-13H01B
Category: Switches>Limit Switches
Packaging: Reel - TR
Termination Style: J Lead
Features: Board Guide
Voltage Rating - DC: 5 V
Standard Package: 5,000
Mounting: Surface Mount, Right Angle
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Angled Toggle (Detector)
Electrical Life: 50,000 Cycles
Operating Force: 30gf
Mechanical Life: 50,000 Cycles
Pretravel: 15°
Overtravel: 60°
Operating Position: 15°
Temperature Range - Operating: -10°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA (DC)
HTSUS: 8536.50.7000
Other Part Number: ESE13H01B-ND,P13357SCT,P13357STR,ESE13H01B,P13357SDKR,Q1541815
Base Product Number: ESE-13
RoHS Status: RoHS Compliant

Buy Now Datasheet
Switches - Limit Switches ESE-13H01B
SWITCH DETECTOR SPST-NO 10MA 5V

SWITCH DETECTOR SPST-NO 10MA 5V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Linear Limit Switches
Product Number 1323842-ESE-13H01B ESE-13H01B
Product Name Switches - Limit Switches Switches - Limit Switches
Switch Configuration Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Positive-operation door contacts - AZ 05 - AZ 05 K 08106 -  - Schmersal Inc.
Specs
Normal State Normally Closed
Connections Screw Terminal; Screw terminals M20 x 1.5
Operating Temp -15 to 70 C (5 to 158 F)
View Details
Electromechanical Limit Switch, Rotate From 13650 - 13950 Degrees - S9200A-G163-46 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 13650 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit switch plastic encapsulated - limit switch plastic encapsulated - BARTEC
Specs
Operating Temp -28.89 to 18.33 C (-20 to 65 F)
Maximum Current Rating 6 amps
Maximum AC Voltage Rating 250 volts
View Details