Shenzhen Shengyu Electronics Technology Limited Datasheets for Linear Limit Switches
Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state.
Linear Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| 831611 W3 UL 161L CSB32CTL | |
| COMP. SWIT.ADJUST.LENGTH LEVER. | |
| COMPACT SW,TWIST LEV,SNAP-ACT,1N | |
| DETECTOR SWITCH 5.7X4.0MM SIDE P | |
| ENCLOSED LIMIT SWITCH | |
| FOOT SWITCH W/COVER 1 NO/1 NC | |
| FST SWITCH SHORT HINGE LEVER TYP | |
| LIM SW, CENTRAL PLNGR,1NO+1NC,SN | |
| LIM SW, ROLL CRANK,1NO+1NC,SNAP | |
| LIM SW, ROLL PLNGR,1NO+1NC,SNAP | |
| LIM SW, ROLLER CRANK, 1NO+1NC,SN | |
| LIMIT SWITCH 600VAC 12AMP T +OPT | |
| LIMSW ,ROUND PLUNGER,2NC,SLOW,M1 | |
| LIMSW ,ROUND PLUNGER,2NC,SNAP,M1 | |
| LIMSW,30MM,TWIST LVR,1NO+1NC SNA | |
| LIMSW,40MM,CENTRAL PLNGR,1NO+1NC | |
| LIMSW,40MM,PLNGR,1NO +1NC SNAP,CA | |
| LIMSW,40MM,ROLL PLNGR,1NO+1NC SN | |
| LIMSW,40MM,SEAL PLNGR,1NO+1NC SN | |
| MINATURE IP6X TRIGGER SWITCH | |
| RF/Wireless | |
| SEALED AERO SWITCH | |
| SWITCH BALL NC ZN15G | |
| SWITCH BALL NO AG SCW | |
| SWITCH DETECT SPST-NO 100MA 12V | |
| SWITCH DETECT SPST-NO 100MA 50V | |
| SWITCH DETECTOR SPST-NO 1MA 5V | |
| SWITCH LIMITED SPDT 3A 125V | |
| SWITCH SNAP ACT DPST 100MA 30V | |
| SWITCH SNAP ACT DPST-NO 10A 125V | |
| SWITCH SNAP ACT SPDT 100MA 125V | |
| SWITCH SNAP ACT SPDT 100MA 250V | |
| SWITCH SNAP ACT SPDT 100MA 30V | |
| SWITCH SNAP ACT SPDT 500MA 30V | |
| SWITCH SNAP ACT SPDT 5A 250V | |
| SWITCH SNAP ACT SPDTX2 15A 125V | |
| SWITCH SNAP ACT SPDTX4 5A 250V | |
| SWITCH SNAP ACT SPST-NC 10A 250V | |
| SWITCH SNAP ACT SPST-NC 16A 250V | |
| SWITCH SNAP ACT SPST-NC 2A 125V | |
| SWITCH SNAP ACT SPST-NC 50MA 16V | |
| SWITCH SNAP ACT SPST-NC 6A 250V | |
| SWITCH SNAP ACT SPST-NO 10A 125V | |
| SWITCH SNAP ACT SPST-NO 16A 250V | |
| SWITCH SNAP ACT SPST-NO 1A 125V | |
| SWITCH SNAP ACT SPST-NO 25A 125V | |
| SWITCH SNAP ACT SPST-NO 2A 125V | |
| SWITCH SNAP ACT SPST-NO 50MA 16V | |
| SWITCH SNAP ACTION DPDT 10A 120V | |
| SWITCH SNAP ACTION DPDT 10A 125V | |
| SWITCH SNAP ACTION DPDT 15A 125V | |
| SWITCH SNAP ACTION DPDT 25A 125V | |
| SWITCH SNAP ACTION DPST 6A 120V | |
| SWITCH SNAP ACTION DPST 6A 250V | |
| SWITCH SNAP ACTION SPDT 10A 120V | |
| SWITCH SNAP ACTION SPDT 10A 125V | |
| SWITCH SNAP ACTION SPDT 10A 250V | |
| SWITCH SNAP ACTION SPDT 11A 250V | |
| SWITCH SNAP ACTION SPDT 15A 125V | |
| SWITCH SNAP ACTION SPDT 16A 250V | |
| SWITCH SNAP ACTION SPDT 1A 125V | |
| SWITCH SNAP ACTION SPDT 20A 120V | |
| SWITCH SNAP ACTION SPDT 20A 125V | |
| SWITCH SNAP ACTION SPDT 20A 250V | |
| SWITCH SNAP ACTION SPDT 22A 125V | |
| SWITCH SNAP ACTION SPDT 25A 125V | |
| SWITCH SNAP ACTION SPDT 2A 125V | |
| SWITCH SNAP ACTION SPDT 2A 28V | |
| SWITCH SNAP ACTION SPDT 3A 125V | |
| SWITCH SNAP ACTION SPDT 3A 250V | |
| SWITCH SNAP ACTION SPDT 4A 250V | |
| SWITCH SNAP ACTION SPDT 4A 28V | |
| SWITCH SNAP ACTION SPDT 5A 125V | |
| SWITCH SNAP ACTION SPDT 5A 240V | |
| SWITCH SNAP ACTION SPDT 5A 250V | |
| SWITCH SNAP ACTION SPDT 6A 120V | |
| SWITCH SNAP ACTION SPDT 6A 250V | |
| SWITCH SNAP ACTION SPDT 7A 115V | |
| SWITCH SNAP ACTION SPDT 7A 250V | |
| SWITCH SNAP ACTION SPDT 7A 28V | |
| SWITCH SNAP ACTION SPDT 8A 125V | |
| SWITCH SNAP SPST-NC 100MA 250V | |
| SWITCH SNAP SPST-NC 100MA 30V | |
| SWITCH SNAP SPST-NO 100MA 250V | |
| SWITCH SNAP SPST-NO 100MA 30V | |
| SWITCH STOPLAMP | |
| Switches |
| << Prev | Next >> |