Win Source Part Number: 1108577-ESE-13H01A
Category: Switches>Limit Switches
Series: ESE13
Termination Style: J Lead
Package: Tape & Reel
Voltage Rating - DC: 5 V
Standard Package: 5,000
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Angled Toggle (Detector)
Electrical Life: 50,000 Cycles
Operating Force: 30gf
Mechanical Life: 50,000 Cycles
Pretravel: 15°
Overtravel: 60°
Operating Position: 15°
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -10°C ~ 60°C
Alternative Parts (Cross-Reference): ESE13H01A;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA (DC)
HTSUS: 8536.50.7000
Mfr: Panasonic Electronic Components
Other Names: P11152STR-NDR,ESE-13
Base Product Number: ESE-13
SWITCH DETECTOR SPST-NO 10MA 5V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 1108577-ESE-13H01A | ESE-13H01A |
| Product Name | Switches - Limit Switches | Switches - Limit Switches |
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO |