Panasonic Snap Action, Limit Switches - ESE-24SV3 ESE-24SV3

Description
Manufacturer: Panasonic Win Source Part Number: 844220-ESE-24SV3 Series: ESE24 Operating Temperature Range: -10°C ~ 70°C Features: Switch SPDT Through Hole Package: Bulk Mounting: Through Hole Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8536.50.7000 Other Part Number: P10870S-NDR, ESE24SV3, P10870S
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 844220-ESE-24SV3 Series: ESE24 Operating Temperature Range: -10°C ~ 70°C Features: Switch SPDT Through Hole Package: Bulk Mounting: Through Hole Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8536.50.7000 Other Part Number: P10870S-NDR, ESE24SV3, P10870S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Snap Action, Limit Switches - ESE-24SV3
844220-ESE-24SV3
Snap Action, Limit Switches - ESE-24SV3 844220-ESE-24SV3
Manufacturer: Panasonic Win Source Part Number: 844220-ESE-24SV3 Series: ESE24 Operating Temperature Range: -10°C ~ 70°C Features: Switch SPDT Through Hole Package: Bulk Mounting: Through Hole Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8536.50.7000 Other Part Number: P10870S-NDR, ESE24SV3, P10870S

Manufacturer: Panasonic
Win Source Part Number: 844220-ESE-24SV3
Series: ESE24
Operating Temperature Range: -10°C ~ 70°C
Features: Switch SPDT Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8536.50.7000
Other Part Number: P10870S-NDR, ESE24SV3, P10870S

Buy Now Datasheet
Switches - Limit Switches ESE-24SV3
SWITCH DETECTOR SPDT 10MA 5V

SWITCH DETECTOR SPDT 10MA 5V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Linear Limit Switches
Product Number 844220-ESE-24SV3 ESE-24SV3
Product Name Snap Action, Limit Switches - ESE-24SV3 Switches - Limit Switches
Switch Configuration Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 2250 - 2550 Degrees - S9200A-G163-08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 2250 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit Switch - limit switch 1 - BARTEC
Specs
Operating Temp -31.67 to 29.44 C (-25 to 85 F)
Maximum Current Rating 2.5 amps
Maximum DC Voltage Rating 115 volts
View Details
Position indicator - SASF-S2-B-F-A34 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details