Panasonic Snap Action, Limit Switches - ESE-31R11T ESE-31R11T

Description
Manufacturer: Panasonic Win Source Part Number: 871224-ESE-31R11T Series: ESE31 Operating Temperature Range: -10°C ~ 70°C Features: Switch SPST-NO Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8536.50.7000 Other Part Number: P13568SCT, P13568STR, ESE31R11T, P13568SDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871224-ESE-31R11T Series: ESE31 Operating Temperature Range: -10°C ~ 70°C Features: Switch SPST-NO Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8536.50.7000 Other Part Number: P13568SCT, P13568STR, ESE31R11T, P13568SDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Snap Action, Limit Switches - ESE-31R11T
871224-ESE-31R11T
Snap Action, Limit Switches - ESE-31R11T 871224-ESE-31R11T
Manufacturer: Panasonic Win Source Part Number: 871224-ESE-31R11T Series: ESE31 Operating Temperature Range: -10°C ~ 70°C Features: Switch SPST-NO Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 10 Weeks HTSUS: 8536.50.7000 Other Part Number: P13568SCT, P13568STR, ESE31R11T, P13568SDKR

Manufacturer: Panasonic
Win Source Part Number: 871224-ESE-31R11T
Series: ESE31
Operating Temperature Range: -10°C ~ 70°C
Features: Switch SPST-NO Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8536.50.7000
Other Part Number: P13568SCT, P13568STR, ESE31R11T, P13568SDKR

Buy Now Datasheet
Switches - Limit Switches ESE-31R11T
SWITCH DETECTOR SPST-NO 10MA 5V

SWITCH DETECTOR SPST-NO 10MA 5V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Linear Limit Switches
Product Number 871224-ESE-31R11T ESE-31R11T
Product Name Snap Action, Limit Switches - ESE-31R11T Switches - Limit Switches
Switch Configuration Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Position indicator - SASF-S2-B-F-A56 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Limit switch plastic encapsulated - limit switch plastic encapsulated - BARTEC
Specs
Operating Temp -28.89 to 18.33 C (-20 to 65 F)
Maximum Current Rating 6 amps
Maximum AC Voltage Rating 250 volts
View Details
Electromechanical Limit Switch, Rotate From 150 - 450 Degrees - S9200A-G163-01 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 150 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Positive-operation door contacts - AZ 05 - AZ 05 K 08106 -  - Schmersal Inc.
Specs
Normal State Normally Closed
Connections Screw Terminal; Screw terminals M20 x 1.5
Operating Temp -15 to 70 C (5 to 158 F)
View Details