Manufacturer: C&K Components
Win Source Part Number: 876458-KSU213WLFG
Series: KSU
Operating Temperature Range: -40°C ~ 125°C
Features: Switch SPST-NO Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: KSU21
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8536.50.7000
Other Part Number: Q8297167AA, 401-1598-6, 401-1598-2, Y49A21331FP, KSU213W LFG, KSU213W, 2266-KSU213WLFG, *KSU213W, 401-1598-1, *KSU213WLFG
SWITCH DETECTOR SPST-NO 10MA 50V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 876458-KSU213WLFG | KSU213WLFG |
| Product Name | Snap Action, Limit Switches - KSU213WLFG | Switches - Limit Switches |
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO |