Shenzhen Shengyu Electronics Technology Limited Datasheets for Linear Limit Switches

Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state.
Linear Limit Switches: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
LIMIT SWITCH, CROSS ROLLER PLU
LIMIT SWITCH, PUSH PLUNGER
LIMIT SWITCH, ROLLER PLUNGER
LIMIT SWITCH,ROD LEVER
MINIATURE BASIC SWITCH
RELIABLE AND LONG LIFE MOUSE SWI
SENSR TOUCH STNLES STEL 1 IN 8MS
SUBMINIATURE BASIC SWITCH
SWITCH DETECT SPST-NC 100MA 30V
SWITCH DETECTOR SPDT 100MA 30V
SWITCH DETECTOR SPST-NC 1A 125V
SWITCH DETECTOR SPST-NC 1MA 5V
SWITCH DETECTOR SPST-NO 1A 125V
SWITCH DETECTOR SPST-NO 1MA 5V
SWITCH LIMIT CAPACITIVE TOUCH
SWITCH SNAP ACT DPST-NO 16A 250V
SWITCH SNAP ACT DPST-NO 5A 125V
SWITCH SNAP ACT SPDT 100MA 125V
SWITCH SNAP ACT SPDT 100MA 250V
SWITCH SNAP ACT SPDT 100MA 30V
SWITCH SNAP ACT SPDT 300MA 30V
SWITCH SNAP ACT SPDT 500MA 125V
SWITCH SNAP ACT SPDT 500MA 30V
SWITCH SNAP ACT SPST-NC 10MA 24V
SWITCH SNAP ACT SPST-NC 16A 250V
SWITCH SNAP ACT SPST-NC 1A 125V
SWITCH SNAP ACT SPST-NC 30MA 30V
SWITCH SNAP ACT SPST-NC 6A 250V
SWITCH SNAP ACT SPST-NO 100MA 6V
SWITCH SNAP ACT SPST-NO 16A 250V
SWITCH SNAP ACT SPST-NO 1A 125V
SWITCH SNAP ACT SPST-NO 1A 30V
SWITCH SNAP ACT SPST-NO 1MA 6V
SWITCH SNAP ACTION DPDT 5A 125V
SWITCH SNAP ACTION DPST 3A 240V
SWITCH SNAP ACTION SPDT 10A 120V
SWITCH SNAP ACTION SPDT 10A 125V
SWITCH SNAP ACTION SPDT 10A 250V
SWITCH SNAP ACTION SPDT 11A 250V
SWITCH SNAP ACTION SPDT 16A 250V
SWITCH SNAP ACTION SPDT 1A 125V
SWITCH SNAP ACTION SPDT 1A 30V
SWITCH SNAP ACTION SPDT 2A 125V
SWITCH SNAP ACTION SPDT 2A 250V
SWITCH SNAP ACTION SPDT 3A 125V
SWITCH SNAP ACTION SPDT 3A 250V
SWITCH SNAP ACTION SPDT 4A 30V
SWITCH SNAP ACTION SPDT 50MA 30V
SWITCH SNAP ACTION SPDT 5A 125V
SWITCH SNAP ACTION SPDT 5A 250V
SWITCH SNAP ACTION SPDT 6A 250V
SWITCH SNAP SPST-NC 100MA 125V
SWITCH SNAP SPST-NC 100MA 30V
SWITCH SNAP SPST-NO 100MA 125V
SWITCH SNAP SPST-NO 100MA 30V
SWITCH SNAP SPST-NO 250MA 100V

<< Prev Next >>