Shenzhen Shengyu Electronics Technology Limited Datasheets for Linear Limit Switches

Linear limit switches are electromechanical devices that require physical contact between a target object and switch activator to make the contacts change state.
Linear Limit Switches: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
BASIC SWITCH
LIMIT SW ROLLER LEVER R38
LIMIT SWITCH, LIMIT SWITCHES XC
Linear IC's
MICROSWITCH - SIM ROLLER PCB SNA
SNAP SWITCH 0.1 @ 125VAC 80GF LE
SNSW 0.1A .110 QC SPDT
SNSW 10A SLDR RLR 70500846
SUBMINIATURE BASIC SWITCH
SWITCH SNAP ACT 3PST 100MA 125V
SWITCH SNAP ACT DPST-NO 3A 125V
SWITCH SNAP ACT SPDT 100MA 125V
SWITCH SNAP ACT SPDT 100MA 12V
SWITCH SNAP ACT SPDT 100MA 48V
SWITCH SNAP ACT SPDT 200MA 60V
SWITCH SNAP ACT SPST-NC 10A 125V
SWITCH SNAP ACT SPST-NC 15A 125V
SWITCH SNAP ACT SPST-NC 20A 125V
SWITCH SNAP ACT SPST-NO 10A 125V
SWITCH SNAP ACT SPST-NO 15A 125V
SWITCH SNAP ACT SPST-NO 1A 125V
SWITCH SNAP ACT SPST-NO 20A 125V
SWITCH SNAP ACT SPST-NO 25A 125V
SWITCH SNAP ACTION SPDT 0.1A 48V
SWITCH SNAP ACTION SPDT 10A 125V
SWITCH SNAP ACTION SPDT 10A 250V
SWITCH SNAP ACTION SPDT 10A 30V
SWITCH SNAP ACTION SPDT 10MA 12V
SWITCH SNAP ACTION SPDT 15A 125V
SWITCH SNAP ACTION SPDT 16A 250V
SWITCH SNAP ACTION SPDT 1A 24V
SWITCH SNAP ACTION SPDT 2A 30V
SWITCH SNAP ACTION SPDT 3A 125V
SWITCH SNAP ACTION SPDT 4A 12V
SWITCH SNAP ACTION SPDT 5A 125V
SWITCH SNAP ACTION SPDT 6A 125V
SWITCH SNAP ACTION SPDT 6A 250V
SWITCH SNAP ACTION SPDT
SWITCH SNAP SPDT 0.1A QC ROLLER

<< Prev