Panasonic Snap Action, Limit Switches - ESE-24CMH1T ESE-24CMH1T

Description
Manufacturer: Panasonic Win Source Part Number: 871222-ESE-24CMH1T Series: ESE24 Operating Temperature Range: -40°C ~ 85°C Features: Switch SPDT Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.50.7000 Other Part Number: P15903SCT, ESE24CMH1T, 2266-ESE-24CMH1T, P15903SDKR, P15903STR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871222-ESE-24CMH1T Series: ESE24 Operating Temperature Range: -40°C ~ 85°C Features: Switch SPDT Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.50.7000 Other Part Number: P15903SCT, ESE24CMH1T, 2266-ESE-24CMH1T, P15903SDKR, P15903STR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Snap Action, Limit Switches - ESE-24CMH1T
871222-ESE-24CMH1T
Snap Action, Limit Switches - ESE-24CMH1T 871222-ESE-24CMH1T
Manufacturer: Panasonic Win Source Part Number: 871222-ESE-24CMH1T Series: ESE24 Operating Temperature Range: -40°C ~ 85°C Features: Switch SPDT Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.50.7000 Other Part Number: P15903SCT, ESE24CMH1T, 2266-ESE-24CMH1T, P15903SDKR, P15903STR

Manufacturer: Panasonic
Win Source Part Number: 871222-ESE-24CMH1T
Series: ESE24
Operating Temperature Range: -40°C ~ 85°C
Features: Switch SPDT Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.50.7000
Other Part Number: P15903SCT, ESE24CMH1T, 2266-ESE-24CMH1T, P15903SDKR, P15903STR

Buy Now Datasheet
SWITCH DETECTOR SPDT 10MA 5V - 590-ESE-24CMH1T - Utmel Electronic Limited
Hong Kong, China
SWITCH DETECTOR SPDT 10MA 5V
590-ESE-24CMH1T
SWITCH DETECTOR SPDT 10MA 5V 590-ESE-24CMH1T
SWITCH DETECTOR SPDT 10MA 5V

SWITCH DETECTOR SPDT 10MA 5V

Supplier's Site
Switches - Limit Switches ESE-24CMH1T
SWITCH DETECTOR SPDT 10MA 5V

SWITCH DETECTOR SPDT 10MA 5V

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Limit Switches Linear Limit Switches
Product Number 871222-ESE-24CMH1T 590-ESE-24CMH1T ESE-24CMH1T
Product Name Snap Action, Limit Switches - ESE-24CMH1T SWITCH DETECTOR SPDT 10MA 5V Switches - Limit Switches
Switch Configuration Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Position indicator - SASF-S2-B-F-A34 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Electromechanical Limit Switch, Rotate From 11550 - 11850 Degrees - S9200A-G163-39 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 11550 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details