Panasonic Switches - Limit Switches ESE-11SV1

Description
Win Source Part Number: 1201019-ESE-11SV1 Category: Switches>Limit Switches Series: ESE11 Termination Style: PC Pin Package: Bulk Voltage Rating - DC: 5 V Standard Package: 1,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Overtravel Plunger Electrical Life: 50,000 Cycles Operating Force: 35gf Mechanical Life: 50,000 Cycles Operating Position: 0.305" (7.75mm) Mounting Type: Through Hole Temperature Range - Operating: -10°C ~ 70°C Alternative Parts (Cross-Reference): ESE11SV1; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) HTSUS: 8536.50.7000 Mfr: Panasonic Electronic Components Other Names: P8062S,P8062S-NDR,ES E11SV1 Base Product Number: ESE-11
Request a Quote Datasheet
Description
Win Source Part Number: 1201019-ESE-11SV1 Category: Switches>Limit Switches Series: ESE11 Termination Style: PC Pin Package: Bulk Voltage Rating - DC: 5 V Standard Package: 1,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Overtravel Plunger Electrical Life: 50,000 Cycles Operating Force: 35gf Mechanical Life: 50,000 Cycles Operating Position: 0.305" (7.75mm) Mounting Type: Through Hole Temperature Range - Operating: -10°C ~ 70°C Alternative Parts (Cross-Reference): ESE11SV1; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) HTSUS: 8536.50.7000 Mfr: Panasonic Electronic Components Other Names: P8062S,P8062S-NDR,ES E11SV1 Base Product Number: ESE-11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Limit Switches
1201019-ESE-11SV1
Switches - Limit Switches 1201019-ESE-11SV1
Win Source Part Number: 1201019-ESE-11SV1 Category: Switches>Limit Switches Series: ESE11 Termination Style: PC Pin Package: Bulk Voltage Rating - DC: 5 V Standard Package: 1,000 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Overtravel Plunger Electrical Life: 50,000 Cycles Operating Force: 35gf Mechanical Life: 50,000 Cycles Operating Position: 0.305" (7.75mm) Mounting Type: Through Hole Temperature Range - Operating: -10°C ~ 70°C Alternative Parts (Cross-Reference): ESE11SV1; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) HTSUS: 8536.50.7000 Mfr: Panasonic Electronic Components Other Names: P8062S,P8062S-NDR,ES E11SV1 Base Product Number: ESE-11

Win Source Part Number: 1201019-ESE-11SV1
Category: Switches>Limit Switches
Series: ESE11
Termination Style: PC Pin
Package: Bulk
Voltage Rating - DC: 5 V
Standard Package: 1,000
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Overtravel Plunger
Electrical Life: 50,000 Cycles
Operating Force: 35gf
Mechanical Life: 50,000 Cycles
Operating Position: 0.305" (7.75mm)
Mounting Type: Through Hole
Temperature Range - Operating: -10°C ~ 70°C
Alternative Parts (Cross-Reference): ESE11SV1;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA (DC)
HTSUS: 8536.50.7000
Mfr: Panasonic Electronic Components
Other Names: P8062S,P8062S-NDR,ESE11SV1
Base Product Number: ESE-11

Buy Now Datasheet
SWITCH DETECTOR SPST-NO 10MA 5V - 590-ESE-11SV1 - Utmel Electronic Limited
Hong Kong, China
SWITCH DETECTOR SPST-NO 10MA 5V
590-ESE-11SV1
SWITCH DETECTOR SPST-NO 10MA 5V 590-ESE-11SV1
SWITCH DETECTOR SPST-NO 10MA 5V

SWITCH DETECTOR SPST-NO 10MA 5V

Supplier's Site
Switches - Limit Switches ESE-11SV1
SWITCH DETECTOR SPST-NO 10MA 5V

SWITCH DETECTOR SPST-NO 10MA 5V

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Limit Switches Linear Limit Switches
Product Number 1201019-ESE-11SV1 590-ESE-11SV1 ESE-11SV1
Product Name Switches - Limit Switches SWITCH DETECTOR SPST-NO 10MA 5V Switches - Limit Switches
Switch Configuration Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 10650 - 10950 Degrees - S9200A-G163-36 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 10650 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit switch - limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details
Position indicator - SASF-S2-B-F-A56 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details