Newport MKS Optical Post, 50.8 mm Height, 12.7 mm Diameter, M4 and M6, LaserClean M-SP-2-LC

Description
The M-SP-2-LC Precision Ground, Stainless Steel Optical Post is 12.7 mm diameter with a length of 50.8 mm. It has an M4 tapped hole in one end and an M6 tapped hole in the other end.
Request a Quote
Description
The M-SP-2-LC Precision Ground, Stainless Steel Optical Post is 12.7 mm diameter with a length of 50.8 mm. It has an M4 tapped hole in one end and an M6 tapped hole in the other end.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Post, 50.8 mm Height, 12.7 mm Diameter, M4 and M6, LaserClean - M-SP-2-LC - Newport MKS
Irvine, CA, United States
Optical Post, 50.8 mm Height, 12.7 mm Diameter, M4 and M6, LaserClean
M-SP-2-LC
Optical Post, 50.8 mm Height, 12.7 mm Diameter, M4 and M6, LaserClean M-SP-2-LC
The M-SP-2-LC Precision Ground, Stainless Steel Optical Post is 12.7 mm diameter with a length of 50.8 mm. It has an M4 tapped hole in one end and an M6 tapped hole in the other end.

The M-SP-2-LC Precision Ground, Stainless Steel Optical Post is 12.7 mm diameter with a length of 50.8 mm. It has an M4 tapped hole in one end and an M6 tapped hole in the other end.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-SP-2-LC
Product Name Optical Post, 50.8 mm Height, 12.7 mm Diameter, M4 and M6, LaserClean
Mount Type Laser Mount; LaserClean Optical Post
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Stability, Center, 0.5 in., 3 Allen-Keys - 9811-3-K - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 3 mm (0.1181 inch)
View Details
Piezo Optical Mount, Compact, 0.5 in. Optics, Vacuum Compatible - AG-M050NV6 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Tiny 45 Degree Mirror Holder, 12.7 mm Diameter - 9922 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details