SIKA USA, Inc. Turbine flow meter SIKA VY1030MKHN10N3 VY1030MKHN10N3

Description
The VY1030MKHN10N3 turbine flow meter is an ideal solution for measuring the flow rate of potable water. The VY1030MKHN10N3 has a 1/2" NPT process connection and a measuring range of 3.2-66 GPM. It also offers one frequency flow output with 1874 pulses per gallon. The VY1030MKHN10N3 has an operating voltage of 4.5-24 V DC and is connected with a 1m PVC cable. It is composed of a brass body with PPE and PS-GF30 Noryl internal elements.
Datasheet
Description
The VY1030MKHN10N3 turbine flow meter is an ideal solution for measuring the flow rate of potable water. The VY1030MKHN10N3 has a 1/2" NPT process connection and a measuring range of 3.2-66 GPM. It also offers one frequency flow output with 1874 pulses per gallon. The VY1030MKHN10N3 has an operating voltage of 4.5-24 V DC and is connected with a 1m PVC cable. It is composed of a brass body with PPE and PS-GF30 Noryl internal elements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turbine flow meter SIKA VY1030MKHN10N3 -  - Automation24, Inc.
King of Prussia, PA, United States
Turbine flow meter SIKA VY1030MKHN10N3
Turbine flow meter SIKA VY1030MKHN10N3
The VY1030MKHN10N3 turbine flow meter is an ideal solution for measuring the flow rate of potable water. The VY1030MKHN10N3 has a 1/2" NPT process connection and a measuring range of 3.2-66 GPM. It also offers one frequency flow output with 1874 pulses per gallon. The VY1030MKHN10N3 has an operating voltage of 4.5-24 V DC and is connected with a 1m PVC cable. It is composed of a brass body with PPE and PS-GF30 Noryl internal elements.

The VY1030MKHN10N3 turbine flow meter is an ideal solution for measuring the flow rate of potable water. The VY1030MKHN10N3 has a 1/2" NPT process connection and a measuring range of 3.2-66 GPM. It also offers one frequency flow output with 1874 pulses per gallon. The VY1030MKHN10N3 has an operating voltage of 4.5-24 V DC and is connected with a 1m PVC cable. It is composed of a brass body with PPE and PS-GF30 Noryl internal elements.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Liquid Flow Meters
Product Name Turbine flow meter SIKA VY1030MKHN10N3
Approvals CE
Operating Temperature 41 to 158 F (5 to 70 C)
Process Media Type Liquid
Operating Pressure 232 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Return-side Express Cooling Stick - ECWR150XX-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
NDV10 Small-size Flowsensor -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Turbine
Process Media Type Liquid
Operating Pressure 0.0 to 109 psi (0.0 to 76.56 m H2O)
View Details
Liquid Flow Meters - Milli - IMI Life Science
Specs
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details