Bourns, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology ISOM3-175-B-L2

Description
TVS DEV GDT/MOV 470V DISC 13.2MM
Datasheet
Description
TVS DEV GDT/MOV 470V DISC 13.2MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology - ISOM3-175-B-L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
ISOM3-175-B-L2
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology ISOM3-175-B-L2
TVS DEV GDT/MOV 470V DISC 13.2MM

TVS DEV GDT/MOV 470V DISC 13.2MM

Supplier's Site
Varistor, Mov, 470V, Disc 13.2Mm; Voltage Rating Vac Bourns - 62AJ3660 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 470V, Disc 13.2Mm; Voltage Rating Vac Bourns
62AJ3660
Varistor, Mov, 470V, Disc 13.2Mm; Voltage Rating Vac Bourns 62AJ3660
VARISTOR, MOV, 470V, DISC 13.2MM; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:IsoMOV Series; Clamping Voltage Vc Max:470V; Varistor Case Style:Disc 13.2mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

VARISTOR, MOV, 470V, DISC 13.2MM; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:IsoMOV Series; Clamping Voltage Vc Max:470V; Varistor Case Style:Disc 13.2mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mov, 470V, Disc 13.2Mm Rohs Compliant Bourns - 40AJ7231 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 470V, Disc 13.2Mm Rohs Compliant Bourns
40AJ7231
Varistor, Mov, 470V, Disc 13.2Mm Rohs Compliant Bourns 40AJ7231
VARISTOR, MOV, 470V, DISC 13.2MM ROHS COMPLIANT: YES

VARISTOR, MOV, 470V, DISC 13.2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number ISOM3-175-B-L2 62AJ3660
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology Varistor, Mov, 470V, Disc 13.2Mm; Voltage Rating Vac Bourns
Package Disc 13.2mm
Unlock Full Specs
to access all available technical data