RENESAS ELECTRONICS CORPORATION
HZU6.8B3JTRF-E -- DISCRETE SEMICONDUCTOR PRODUCTS - DIODES - ZENER
Renesas Electronics Corporation
Discrete Semiconductor Products - Diodes - Zener
HZU6.8B3JTRF-E
Description
Zener Diode, 6.79V, 0.2W
-
Rochester Electronics
-
Acme Chip Technology Co., Limited
Request a Quote
Email Supplier
Datasheet
Description
Zener Diode, 6.79V, 0.2W
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Zener Diodes |
Zener Diodes |
|
Product Number
|
HZU6.8B3JTRF-E |
HZU6.8B3JTRF-E |
|
Product Name
|
|
Discrete Semiconductor Products - Diodes - Zener |
|
Life Cycle Stage
|
Obsolete
|
Active
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Applications
Voltage Regulation
RoHS Compliant
RoHS
IF
500 mA
View Details
4 suppliers
Package
DO-35 (DO-204AH)
Tj
-65 to 200 C (-85 to 392 F)
View Details