VARISTOR, MOV/ GDT, 230V, 5KA, DISC 17MM; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:IsoMOV Series; Clamping Voltage Vc Max:620V; Varistor Case Style:Disc 17mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
VARISTOR, MOV, 620V, DISC 17MM ROHS COMPLIANT: YES
TVS DEV GDT/MOV 620V DISC 17MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 62AJ3681 | ISOM5-230-B-L2 |
| Product Name | Varistor, Mov/ Gdt, 230V, 5Ka, Disc 17Mm; Voltage Rating Vac Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology |
| RoHS Compliant | RoHS |