TVS DEV GDT/MOV 470V DISC 17MM
VARISTOR, MOV, 470V, DISC 17MM; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:IsoMOV Series; Clamping Voltage Vc Max:470V; Varistor Case Style:Disc 17mm; Peak Surge Current @ 8/20µS:10kA; Peak Energy (10/1000uS):- RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ISOM5-175-B-L2 | 62AJ3678 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Varistor, Mov, 470V, Disc 17Mm; Voltage Rating Vac Bourns |
| Package | Disc 17mm |