Zener Diode, 4.7V V(Z), 2.1%, 0.2W, Silicon, Unidirectional
HZM4.7N - ZENER DIODE
| Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | HZM4.7NB1TR-E | HZM4.7NB1TR-E |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete |
| Package | MPAK | 3-MPAK |
| RoHS Compliant | RoHS | |
| VZ | 4.52 volts |