Bourns, Inc. Varistor, Mov/ Gdt, 320V/3Ka/disc 13.2Mm; Voltage Rating Vac Bourns ISOM3-320-R-L2

Description
VARISTOR, MOV/ GDT, 320V/3KA/DISC 13.2MM; Voltage Rating VAC:320V; Voltage Rating VDC:415V; Product Range:IsoMOV Series; Clamping Voltage Vc Max:875V; Varistor Case Style:Disc 13.2mm; Peak Surge Current @ 8/20µS:3kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MOV/ GDT, 320V/3KA/DISC 13.2MM; Voltage Rating VAC:320V; Voltage Rating VDC:415V; Product Range:IsoMOV Series; Clamping Voltage Vc Max:875V; Varistor Case Style:Disc 13.2mm; Peak Surge Current @ 8/20µS:3kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mov/ Gdt, 320V/3Ka/disc 13.2Mm; Voltage Rating Vac Bourns - 62AJ3676 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov/ Gdt, 320V/3Ka/disc 13.2Mm; Voltage Rating Vac Bourns
62AJ3676
Varistor, Mov/ Gdt, 320V/3Ka/disc 13.2Mm; Voltage Rating Vac Bourns 62AJ3676
VARISTOR, MOV/ GDT, 320V/3KA/DISC 13.2MM; Voltage Rating VAC:320V; Voltage Rating VDC:415V; Product Range:IsoMOV Series; Clamping Voltage Vc Max:875V; Varistor Case Style:Disc 13.2mm; Peak Surge Current @ 8/20µS:3kA RoHS Compliant: Yes

VARISTOR, MOV/ GDT, 320V/3KA/DISC 13.2MM; Voltage Rating VAC:320V; Voltage Rating VDC:415V; Product Range:IsoMOV Series; Clamping Voltage Vc Max:875V; Varistor Case Style:Disc 13.2mm; Peak Surge Current @ 8/20µS:3kA RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mov/ Gdt, 320V/3Ka/disc 13.2Mm; Voltage Rating Vac Bourns - 62AJ3677 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov/ Gdt, 320V/3Ka/disc 13.2Mm; Voltage Rating Vac Bourns
62AJ3677
Varistor, Mov/ Gdt, 320V/3Ka/disc 13.2Mm; Voltage Rating Vac Bourns 62AJ3677
VARISTOR, MOV/ GDT, 320V/3KA/DISC 13.2MM; Voltage Rating VAC:320V; Voltage Rating VDC:415V; Product Range:IsoMOV Series; Clamping Voltage Vc Max:875V; Varistor Case Style:Disc 13.2mm; Peak Surge Current @ 8/20µS:3kA RoHS Compliant: Yes

VARISTOR, MOV/ GDT, 320V/3KA/DISC 13.2MM; Voltage Rating VAC:320V; Voltage Rating VDC:415V; Product Range:IsoMOV Series; Clamping Voltage Vc Max:875V; Varistor Case Style:Disc 13.2mm; Peak Surge Current @ 8/20µS:3kA RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology - ISOM3-320-R-L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
ISOM3-320-R-L2
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology ISOM3-320-R-L2
TVS DEV GDT/MOV 875V DISC 13.2MM

TVS DEV GDT/MOV 875V DISC 13.2MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 62AJ3676 ISOM3-320-R-L2
Product Name Varistor, Mov/ Gdt, 320V/3Ka/disc 13.2Mm; Voltage Rating Vac Bourns Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data