Zener Diode, 30V, 6.67%, 0.2W, Unidirectional
HZU30B - ZENER DIODE, 30V, 6.67%
| Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | HZU30B90TRF-E | HZU30B90TRF-E |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active |