Zener Diode, 6.25V V(Z), 2.4%, 0.4W, Silicon, Unidirectional, DO-34
DIODE ZENER 0.4W
| Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | HZS6C3TD-E | HZS6C3TD-E |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active |