Zener Diode, 2.05V, 7.32%, 0.2W, Unidirectional
HZU2.0B - ZENER DIODE, 2.05V, 7.
| Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | HZU2.0BTRF-E-Q | HZU2.0BTRF-E-Q |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active |