Bourns, Inc. Varistor, Mov/ Gdt, 175V/3Ka/disc 13.2Mm; Voltage Rating Vac Bourns ISOM3-175-R-L2

Description
VARISTOR, MOV/ GDT, 175V/3KA/DISC 13.2MM; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:IsoMOV Series; Clamping Voltage Vc Max:470V; Varistor Case Style:Disc 13.2mm; Peak Surge Current @ 8/20µS:3kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MOV/ GDT, 175V/3KA/DISC 13.2MM; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:IsoMOV Series; Clamping Voltage Vc Max:470V; Varistor Case Style:Disc 13.2mm; Peak Surge Current @ 8/20µS:3kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mov/ Gdt, 175V/3Ka/disc 13.2Mm; Voltage Rating Vac Bourns - 62AJ3662 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov/ Gdt, 175V/3Ka/disc 13.2Mm; Voltage Rating Vac Bourns
62AJ3662
Varistor, Mov/ Gdt, 175V/3Ka/disc 13.2Mm; Voltage Rating Vac Bourns 62AJ3662
VARISTOR, MOV/ GDT, 175V/3KA/DISC 13.2MM; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:IsoMOV Series; Clamping Voltage Vc Max:470V; Varistor Case Style:Disc 13.2mm; Peak Surge Current @ 8/20µS:3kA RoHS Compliant: Yes

VARISTOR, MOV/ GDT, 175V/3KA/DISC 13.2MM; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:IsoMOV Series; Clamping Voltage Vc Max:470V; Varistor Case Style:Disc 13.2mm; Peak Surge Current @ 8/20µS:3kA RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Mov/ Gdt, 175V/3Ka/disc 13.2Mm; Voltage Rating Vac Bourns - 62AJ3661 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov/ Gdt, 175V/3Ka/disc 13.2Mm; Voltage Rating Vac Bourns
62AJ3661
Varistor, Mov/ Gdt, 175V/3Ka/disc 13.2Mm; Voltage Rating Vac Bourns 62AJ3661
VARISTOR, MOV/ GDT, 175V/3KA/DISC 13.2MM; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:IsoMOV Series; Clamping Voltage Vc Max:470V; Varistor Case Style:Disc 13.2mm; Peak Surge Current @ 8/20µS:3kA RoHS Compliant: Yes

VARISTOR, MOV/ GDT, 175V/3KA/DISC 13.2MM; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:IsoMOV Series; Clamping Voltage Vc Max:470V; Varistor Case Style:Disc 13.2mm; Peak Surge Current @ 8/20µS:3kA RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology - ISOM3-175-R-L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
ISOM3-175-R-L2
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology ISOM3-175-R-L2
TVS DEV GDT/MOV 470V DISC 13.2MM

TVS DEV GDT/MOV 470V DISC 13.2MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 62AJ3662 ISOM3-175-R-L2
Product Name Varistor, Mov/ Gdt, 175V/3Ka/disc 13.2Mm; Voltage Rating Vac Bourns Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data