Renesas Electronics Corporation Discrete Semiconductor Products - Diodes - Zener - Single HZS2BLLTA-E

Description
Zener Diode, 2.1V V(Z), 0.25W, Silicon, Unidirectional, DO-34
Request a Quote Datasheet
Description
Zener Diode, 2.1V V(Z), 0.25W, Silicon, Unidirectional, DO-34
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HZS2BLLTA-E - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 2.1V V(Z), 0.25W, Silicon, Unidirectional, DO-34

Zener Diode, 2.1V V(Z), 0.25W, Silicon, Unidirectional, DO-34

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1063877-HZS2BLLTA-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1063877-HZS2BLLTA-E
Discrete Semiconductor Products - Diodes - Zener - Single 1063877-HZS2BLLTA-E
Win Source Part Number: 1063877-HZS2BLLTA-E Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Electronics America Inc Other Names: RENRNSHZS2BLLTA-E,21 56-HZS2BLLTA-E

Win Source Part Number: 1063877-HZS2BLLTA-E
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Renesas Electronics America Inc
Other Names: RENRNSHZS2BLLTA-E,2156-HZS2BLLTA-E

Buy Now Datasheet
Zener Diode - 287-HZS2BLLTA-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-HZS2BLLTA-E
Zener Diode 287-HZS2BLLTA-E
DIODE ZENER Product overview: HZS2BLLTA-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZS2BLLTA-E can be used for catalog matching and distributor lookup.

DIODE ZENER Product overview: HZS2BLLTA-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZS2BLLTA-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - HZS2BLLTA-E - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
HZS2BLLTA-E
Discrete Semiconductor Products - Diodes - Zener HZS2BLLTA-E
DIODE ZENER

DIODE ZENER

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number HZS2BLLTA-E 1063877-HZS2BLLTA-E 287-HZS2BLLTA-E HZS2BLLTA-E
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Active
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-C24-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Voltage Regulator diode (Zener diode) - HR1N4484 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 1690752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323f
Pin Count 2
RoHS Compliant RoHS
View Details