Zener Diode, 3.3V V(Z), 0.25W, Silicon, Unidirectional, DO-34
HZS3C - ZENER DIODE, 3.3V, 6.06%
| Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | HZS3CLLTD-E | HZS3CLLTD-E |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active |