VARISTOR, MOV, 340V, RADIAL LEADED; Voltage Rating VAC:130V; Voltage Rating VDC:175V; Product Range:-; Clamping Voltage Vc Max:340V; Varistor Case Style:Radial Leaded; Peak Surge Current @ 8/20µS:6.5kA; Operating Temperature Min:- RoHS Compliant: Yes
VARISTOR 6.5KA DISC
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 63R3525 | ILS11500 |
| Product Name | Varistor, Mov, 340V, Radial Leaded; Voltage Rating Vac Red Lion Controls | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |