Bourns, Inc. Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology ISOM3-230-B-L2

Description
TVS DEV GDT/MOV 620V DISC 13.2MM
Description
TVS DEV GDT/MOV 620V DISC 13.2MM

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology - ISOM3-230-B-L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology
ISOM3-230-B-L2
Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology ISOM3-230-B-L2
TVS DEV GDT/MOV 620V DISC 13.2MM

TVS DEV GDT/MOV 620V DISC 13.2MM

Supplier's Site
Varistor, Mov/ Gdt, 230V/3Ka/disc 13.2Mm; Voltage Rating Vac Bourns - 62AJ3663 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov/ Gdt, 230V/3Ka/disc 13.2Mm; Voltage Rating Vac Bourns
62AJ3663
Varistor, Mov/ Gdt, 230V/3Ka/disc 13.2Mm; Voltage Rating Vac Bourns 62AJ3663
VARISTOR, MOV/ GDT, 230V/3KA/DISC 13.2MM; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:IsoMOV Series; Clamping Voltage Vc Max:620V; Varistor Case Style:Disc 13.2mm; Peak Surge Current @ 8/20µS:3kA

VARISTOR, MOV/ GDT, 230V/3KA/DISC 13.2MM; Voltage Rating VAC:230V; Voltage Rating VDC:300V; Product Range:IsoMOV Series; Clamping Voltage Vc Max:620V; Varistor Case Style:Disc 13.2mm; Peak Surge Current @ 8/20µS:3kA

Supplier's Site
Varistor, Mov, 620V, Disc 13.2Mm Rohs Compliant Bourns - 85AJ3041 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 620V, Disc 13.2Mm Rohs Compliant Bourns
85AJ3041
Varistor, Mov, 620V, Disc 13.2Mm Rohs Compliant Bourns 85AJ3041
VARISTOR, MOV, 620V, DISC 13.2MM ROHS COMPLIANT: YES

VARISTOR, MOV, 620V, DISC 13.2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes Diodes
Product Number ISOM3-230-B-L2 62AJ3663 85AJ3041
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology Varistor, Mov/ Gdt, 230V/3Ka/disc 13.2Mm; Voltage Rating Vac Bourns Varistor, Mov, 620V, Disc 13.2Mm Rohs Compliant Bourns
Package Disc 13.2mm
Unlock Full Specs
to access all available technical data

Similar Products

400 W Transient Voltage Suppressor - P4SMA170CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details
TVS - TVS - Diodes - HZM27WATL-E - 920711-HZM27WATL-E - Win Source Electronics
Specs
Package 3-MPAK
View Details
TVS Diodes - 2060300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package SOD-323; Sod-323
View Details