Zener Diode, 10.4V V(Z), 1.92%, 0.4W, Silicon, Unidirectional, DO-34
DIODE ZENER 10.4V 0.4W
| Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | HZS11B1LTA-E | HZS11B1LTA-E |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active |