Renesas Electronics Corporation Zener Diode HZM6.8NB3TR-E

Description
Zener Diode, 6.8V V(Z), 2%, 0.2W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 6.8V V(Z), 2%, 0.2W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HZM6.8NB3TR-E - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 6.8V V(Z), 2%, 0.2W, Silicon, Unidirectional

Zener Diode, 6.8V V(Z), 2%, 0.2W, Silicon, Unidirectional

Supplier's Site Datasheet
Singapore, Singapore
HZM6.8N - ZENER DIODE Product overview: HZM6.8NB3TR-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZM6.8NB3TR-E can be used for catalog matching and distributor lookup.

HZM6.8N - ZENER DIODE Product overview: HZM6.8NB3TR-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZM6.8NB3TR-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1063894-HZM6.8NB3TR-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1063894-HZM6.8NB3TR-E
Discrete Semiconductor Products - Diodes - Zener - Single 1063894-HZM6.8NB3TR-E
Win Source Part Number: 1063894-HZM6.8NB3TR- E Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 200 mW Current - Reverse Leakage @ Vr: 2 µA @ 3.5 V Voltage - Zener (Nom) (Vz): 7 V Impedance (Max) (Zzt): 30 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: 3-MPAK Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Renesas Other Names: 2156-HZM6.8NB3TR-E Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1063894-HZM6.8NB3TR-E
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 200 mW
Current - Reverse Leakage @ Vr: 2 µA @ 3.5 V
Voltage - Zener (Nom) (Vz): 7 V
Impedance (Max) (Zzt): 30 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: 3-MPAK
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Renesas
Other Names: 2156-HZM6.8NB3TR-E
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Discrete Semiconductor Products - Diodes - Zener - HZM6.8NB3TR-E - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
HZM6.8NB3TR-E
Discrete Semiconductor Products - Diodes - Zener HZM6.8NB3TR-E
HZM6.8N - ZENER DIODE

HZM6.8N - ZENER DIODE

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number HZM6.8NB3TR-E 287-HZM6.8NB3TR-E 1063894-HZM6.8NB3TR-E HZM6.8NB3TR-E
Product Name Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Removed; Obsolete
Package MPAK Bulk TO-236-3, SC-59, SOT-23-3 3-MPAK
RoHS Compliant RoHS
ZZT 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data