Renesas Electronics Corporation 0.4W Zener Diode HZS11B2TA-E

Description
DIODE ZENER 0.4W Product overview: HZS11B2TA-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.4W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.4W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZS11B2TA-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 0.4W Product overview: HZS11B2TA-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.4W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.4W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZS11B2TA-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4W Zener Diode - 287-HZS11B2TA-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.4W Zener Diode
287-HZS11B2TA-E
0.4W Zener Diode 287-HZS11B2TA-E
DIODE ZENER 0.4W Product overview: HZS11B2TA-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.4W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.4W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZS11B2TA-E can be used for catalog matching and distributor lookup.

DIODE ZENER 0.4W Product overview: HZS11B2TA-E from Renesas Electronics Corporation is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.4W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.4W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-HZS11B2TA-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1144558-HZS11B2TA-E - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1144558-HZS11B2TA-E
Discrete Semiconductor Products - Diodes - Zener - Single 1144558-HZS11B2TA-E
Win Source Part Number: 1144558-HZS11B2TA-E Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0050 Mfr: Renesas Electronics America Inc Other Names: RENRNSHZS11B2TA-E,21 56-HZS11B2TA-E

Win Source Part Number: 1144558-HZS11B2TA-E
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0050
Mfr: Renesas Electronics America Inc
Other Names: RENRNSHZS11B2TA-E,2156-HZS11B2TA-E

Buy Now Datasheet
 - HZS11B2TA-E - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 10.6V V(Z), 1.89%, 0.4W, Silicon, Unidirectional, DO-34

Zener Diode, 10.6V V(Z), 1.89%, 0.4W, Silicon, Unidirectional, DO-34

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - HZS11B2TA-E - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
HZS11B2TA-E
Discrete Semiconductor Products - Diodes - Zener HZS11B2TA-E
DIODE ZENER 0.4W

DIODE ZENER 0.4W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-HZS11B2TA-E 1144558-HZS11B2TA-E HZS11B2TA-E HZS11B2TA-E
Product Name 0.4W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package Bulk DO-34, DO-204AG; DO-34
Unlock Full Specs
to access all available technical data