Zener Diode, 10.1V, 1.98%, 0.15W
DIODE ZENER 10.1V 0.15W 1.98%
| Rochester Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | HZU11A3LTRF-E | HZU11A3LTRF-E |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Active |