TVS DEV GDT/MOV 800V DISC 13.2MM
VARISTOR, MOV, 800V, DISC 13.2MM; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:IsoMOV Series; Clamping Voltage Vc Max:800V; Varistor Case Style:Disc 13.2mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | ISOM3-300-B-L2 | 62AJ3672 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Mixed Technology | Varistor, Mov, 800V, Disc 13.2Mm; Voltage Rating Vac Bourns |
| Package | Disc 13.2mm |