Silicon Labs Embedded - Embedded - Microcontrollers - EFM32PG1B200F256GM48-C0 EFM32PG1B200F256GM48-C0

Description
Manufacturer: Silicon Labs Win Source Part Number: 917940-EFM32PG1B200F 256GM48-C0 Series: Pearl Gecko Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 40MHz 256KB (256K x 8) FLASH 48-QFN (7x7) Core Processor: ARM® Cortex®-M4 Speed: 40MHz Package: Tray Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 1.85V ~ 3.8V Family Name: EFM32PG1B200 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 917940-EFM32PG1B200F 256GM48-C0 Series: Pearl Gecko Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 40MHz 256KB (256K x 8) FLASH 48-QFN (7x7) Core Processor: ARM® Cortex®-M4 Speed: 40MHz Package: Tray Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 1.85V ~ 3.8V Family Name: EFM32PG1B200 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - EFM32PG1B200F256GM48-C0 - 917940-EFM32PG1B200F256GM48-C0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - EFM32PG1B200F256GM48-C0
917940-EFM32PG1B200F256GM48-C0
Embedded - Embedded - Microcontrollers - EFM32PG1B200F256GM48-C0 917940-EFM32PG1B200F256GM48-C0
Manufacturer: Silicon Labs Win Source Part Number: 917940-EFM32PG1B200F 256GM48-C0 Series: Pearl Gecko Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 40MHz 256KB (256K x 8) FLASH 48-QFN (7x7) Core Processor: ARM® Cortex®-M4 Speed: 40MHz Package: Tray Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 24x12b Oscillator Type: Internal Supply Voltage: 1.85V ~ 3.8V Family Name: EFM32PG1B200 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (7x7) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 260 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.31.0001

Manufacturer: Silicon Labs
Win Source Part Number: 917940-EFM32PG1B200F256GM48-C0
Series: Pearl Gecko
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M4 series Microcontroller IC 32-Bit 40MHz 256KB (256K x 8) FLASH 48-QFN (7x7)
Core Processor: ARM® Cortex®-M4
Speed: 40MHz
Package: Tray
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x12b
Oscillator Type: Internal
Supply Voltage: 1.85V ~ 3.8V
Family Name: EFM32PG1B200
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (7x7)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - 336-3784-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-3784-ND
Microcontrollers 336-3784-ND
ARM® Cortex®-M4 Pearl Gecko Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 48-QFN (7x7)

ARM® Cortex®-M4 Pearl Gecko Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Embedded Microcontroller MCU - 685-EFM32PG1B200F256GM48-C0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-EFM32PG1B200F256GM48-C0
Embedded Microcontroller MCU 685-EFM32PG1B200F256GM48-C0
RISC Microcontroller, CMOS, Product overview: EFM32PG1B200F256GM48 -C0 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32PG1B200F256 GM48-C0 can be used for catalog matching and distributor lookup.

RISC Microcontroller, CMOS, Product overview: EFM32PG1B200F256GM48-C0 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32PG1B200F256GM48-C0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - EFM32PG1B200F256GM48-C0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32PG1B200F256GM48-C0
Embedded - Microcontrollers EFM32PG1B200F256GM48-C0
IC MCU 32BIT 256KB FLASH 48QFN

IC MCU 32BIT 256KB FLASH 48QFN

Supplier's Site Datasheet
Microcontrollers - EFM32PG1B200F256GM48-C0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM32PG1B200F256GM48-C0
Microcontrollers EFM32PG1B200F256GM48-C0
ARM® Cortex®-M4 Pearl Gecko Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 48-QFN (7x7)

ARM® Cortex®-M4 Pearl Gecko Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 48-QFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32PG1B200F256GM48-C0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32PG1B200F256GM48-C0
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32PG1B200F256GM48-C0
IC MCU 32BIT 256KB FLASH 48QFN

IC MCU 32BIT 256KB FLASH 48QFN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
EFM32PG1B200F256GM48-C0
ARM Microcontrollers - MCU EFM32PG1B200F256GM48-C0
ARM Microcontrollers - MCU ARM Cortex-M4 32-bit 40 MHz 256 kB MCU

ARM Microcontrollers - MCU ARM Cortex-M4 32-bit 40 MHz 256 kB MCU

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 917940-EFM32PG1B200F256GM48-C0 336-3784-ND 685-EFM32PG1B200F256GM48-C0 EFM32PG1B200F256GM48-C0 EFM32PG1B200F256GM48-C0 EFM32PG1B200F256GM48-C0 EFM32PG1B200F256GM48-C0
Product Name Embedded - Embedded - Microcontrollers - EFM32PG1B200F256GM48-C0 Microcontrollers Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 256 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 1.85 to 3.8 volts 1.85 to 3.8 volts 1.62 to ? volts 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165L25MHAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 2909ADC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details