Silicon Labs Microcontrollers EFM32HG350F64G-B-CSP36

Description
ARM® Cortex®-M0+ Happy Gecko Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 36-CSP (3.02x2.89)
Request a Quote Datasheet
Description
ARM® Cortex®-M0+ Happy Gecko Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 36-CSP (3.02x2.89)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - EFM32HG350F64G-B-CSP36-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M0+ Happy Gecko Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 36-CSP (3.02x2.89)

ARM® Cortex®-M0+ Happy Gecko Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 36-CSP (3.02x2.89)

Buy Now Datasheet
SILICON LABS - EFM32HG350F64G-B-CSP36 - MCU, 32BIT, ARM CORTEX-M0+, 25MHZ, CPS32 - 715-EFM32HG350F64G-B-CSP36 - Utmel Electronic Limited
Hong Kong, China
SILICON LABS - EFM32HG350F64G-B-CSP36 - MCU, 32BIT, ARM CORTEX-M0+, 25MHZ, CPS32
715-EFM32HG350F64G-B-CSP36
SILICON LABS - EFM32HG350F64G-B-CSP36 - MCU, 32BIT, ARM CORTEX-M0+, 25MHZ, CPS32 715-EFM32HG350F64G-B-CSP36
SILICON LABS - EFM32HG350F64G-B-CSP 36 - MCU, 32BIT, ARM CORTEX-M0+, 25MHZ, CPS32

SILICON LABS - EFM32HG350F64G-B-CSP36 - MCU, 32BIT, ARM CORTEX-M0+, 25MHZ, CPS32

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32HG350F64G-B-CSP36 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32HG350F64G-B-CSP36
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32HG350F64G-B-CSP36
IC MCU 32BIT 64KB FLASH 36CSP

IC MCU 32BIT 64KB FLASH 36CSP

Supplier's Site
Microcontrollers - EFM32HG350F64G-B-CSP36 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM32HG350F64G-B-CSP36
Microcontrollers EFM32HG350F64G-B-CSP36
ARM® Cortex®-M0+ Happy Gecko Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 36-CSP (3.02x2.89)

ARM® Cortex®-M0+ Happy Gecko Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 36-CSP (3.02x2.89)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
EFM32HG350F64G-B-CSP36
ARM Microcontrollers - MCU EFM32HG350F64G-B-CSP36
ARM Microcontrollers - MCU ARM Cortex-M0+ 32-bit 25 MHz 64 kB USB MCU

ARM Microcontrollers - MCU ARM Cortex-M0+ 32-bit 25 MHz 64 kB USB MCU

Buy Now Datasheet
Embedded - Microcontrollers - EFM32HG350F64G-B-CSP36 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32HG350F64G-B-CSP36
Embedded - Microcontrollers EFM32HG350F64G-B-CSP36
IC MCU 32BIT 64KB FLASH 36CSP

IC MCU 32BIT 64KB FLASH 36CSP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number EFM32HG350F64G-B-CSP36-ND 715-EFM32HG350F64G-B-CSP36 EFM32HG350F64G-B-CSP36 EFM32HG350F64G-B-CSP36 EFM32HG350F64G-B-CSP36 EFM32HG350F64G-B-CSP36
Product Name Microcontrollers SILICON LABS - EFM32HG350F64G-B-CSP36 - MCU, 32BIT, ARM CORTEX-M0+, 25MHZ, CPS32 Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 25 MHz 25 MHz 25 MHz
Bits Other; A/D 4x12b
RAM 8 KB 8 KB 8 KB 8 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

802.11a Embedded Microcontroller MCU - 879-BCM43340XKUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 to 3.3 volts
Serial Interface I2S, SPI, UART
Package Type Other; Reel package
View Details
Embedded - Microcontrollers - ADUC845BS8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details