Silicon Labs Embedded Microcontroller MCU EFM32GG295F1024G-E-BGA120R

Description
RISC Microcontroller, CMOS Product overview: EFM32GG295F1024G-E-B GA120R from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32GG295F1024G -E-BGA120R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RISC Microcontroller, CMOS Product overview: EFM32GG295F1024G-E-B GA120R from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32GG295F1024G -E-BGA120R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microcontroller MCU - 685-EFM32GG295F1024G-E-BGA120R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microcontroller MCU
685-EFM32GG295F1024G-E-BGA120R
Embedded Microcontroller MCU 685-EFM32GG295F1024G-E-BGA120R
RISC Microcontroller, CMOS Product overview: EFM32GG295F1024G-E-B GA120R from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32GG295F1024G -E-BGA120R can be used for catalog matching and distributor lookup.

RISC Microcontroller, CMOS Product overview: EFM32GG295F1024G-E-BGA120R from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32GG295F1024G-E-BGA120R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - EFM32GG295F1024G-E-BGA120R - 917919-EFM32GG295F1024G-E-BGA120R - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - EFM32GG295F1024G-E-BGA120R
917919-EFM32GG295F1024G-E-BGA120R
Embedded - Embedded - Microcontrollers - EFM32GG295F1024G-E-BGA120R 917919-EFM32GG295F1024G-E-BGA120R
Manufacturer: Silicon Labs Win Source Part Number: 917919-EFM32GG295F10 24G-E-BGA120R Series: Giant Gecko Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 48MHz 1MB (1M x 8) FLASH 120-BGA (7x7) Core Processor: ARM® Cortex®-M3 Speed: 48MHz Package: Reel - TR Package: 120-VFBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 93 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.98V ~ 3.8V Family Name: EFM32GG295 Categories: Integrated Circuits (ICs) Case / Package: 120-BGA (7x7) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.31.0001 Other Part Number: 336-3879-2, 336-3879-1, 336-3879-6

Manufacturer: Silicon Labs
Win Source Part Number: 917919-EFM32GG295F1024G-E-BGA120R
Series: Giant Gecko
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 48MHz 1MB (1M x 8) FLASH 120-BGA (7x7)
Core Processor: ARM® Cortex®-M3
Speed: 48MHz
Package: Reel - TR
Package: 120-VFBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 93
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.98V ~ 3.8V
Family Name: EFM32GG295
Categories: Integrated Circuits (ICs)
Case / Package: 120-BGA (7x7)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.31.0001
Other Part Number: 336-3879-2, 336-3879-1, 336-3879-6

Buy Now Datasheet
Microcontrollers - 336-3879-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-3879-1-ND
Microcontrollers 336-3879-1-ND
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 120-BGA (7x7)

ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 120-BGA (7x7)

Buy Now Datasheet
Microcontrollers - 336-3879-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-3879-6-ND
Microcontrollers 336-3879-6-ND
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 120-BGA (7x7)

ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 120-BGA (7x7)

Buy Now Datasheet
Microcontrollers - 336-3879-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-3879-2-ND
Microcontrollers 336-3879-2-ND
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 120-BGA (7x7)

ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 120-BGA (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32GG295F1024G-E-BGA120R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32GG295F1024G-E-BGA120R
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32GG295F1024G-E-BGA120R
IC MCU 32BIT 1MB FLASH 120BGA

IC MCU 32BIT 1MB FLASH 120BGA

Supplier's Site
Microcontrollers - EFM32GG295F1024G-E-BGA120R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 120-BGA (7x7)

ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 120-BGA (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
EFM32GG295F1024G-E-BGA120R
ARM Microcontrollers - MCU EFM32GG295F1024G-E-BGA120R
ARM Microcontrollers - MCU 1024k Flash, 128k RAM, AES

ARM Microcontrollers - MCU 1024k Flash, 128k RAM, AES

Buy Now Datasheet
IC MCU 32BIT 1MB FLASH 120BGA

IC MCU 32BIT 1MB FLASH 120BGA

Supplier's Site Datasheet
Embedded - Microcontrollers - EFM32GG295F1024G-E-BGA120R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32GG295F1024G-E-BGA120R
Embedded - Microcontrollers EFM32GG295F1024G-E-BGA120R
IC MCU 32BIT 1MB FLASH 120BGA

IC MCU 32BIT 1MB FLASH 120BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-EFM32GG295F1024G-E-BGA120R 917919-EFM32GG295F1024G-E-BGA120R 336-3879-1-ND EFM32GG295F1024G-E-BGA120R EFM32GG295F1024G-E-BGA120R EFM32GG295F1024G-E-BGA120R EFM32GG295F1024G-E-BGA120R EFM32GG295F1024G-E-BGA120R
Product Name Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - EFM32GG295F1024G-E-BGA120R Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 1000 KB 128 KB 128 KB 128 KB 128 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.98 to 3.8 volts 1.98 to 3.8 volts 3.8 volts 1.98 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1202EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details