ARM® Cortex®-M0+ Happy Gecko Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 36-CSP (3.02x2.89)
IC MCU 32BIT 64KB FLASH 36CSP
ARM Microcontrollers - MCU ARM Cortex -M0+ Happy Gecko Microcontroller IC 32-Bit 25MHz 64KB Flash CSP36 (3 3 mm)
IC MCU 32BIT 64KB FLASH 36CSP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM32HG350F64G-C-CSP36 | EFM32HG350F64G-C-CSP36 | EFM32HG350F64G-C-CSP36 | EFM32HG350F64G-C-CSP36 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete | ||
| Clock Speed | 25 MHz | 25 MHz | ||
| RAM | 8 KB | 8 KB | ||
| I/O Ports | 35 |