ARM® Cortex®-M3 Leopard Gecko Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 112-LFBGA (10x10)
ARM Microcontrollers - MCU 256k Flash, 32k RAM, USB, AES
IC MCU 32BIT 256KB FLSH 112LFBGA
IC MCU 32BIT 256KB FLSH 112LFBGA
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM32LG390F256G-E-BGA112 | EFM32LG390F256G-E-BGA112 | EFM32LG390F256G-E-BGA112 | EFM32LG390F256G-E-BGA112 |
| Product Name | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Life Cycle Stage | Discontinued at Digi-Key | Removed; Discontinued at Digi-Key | ||
| Clock Speed | 48 MHz | 48 MHz | ||
| RAM | 32 KB | 32 KB | ||
| I/O Ports | 87 |