ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 1MB FLASH 64TQFP
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)
ARM Microcontrollers - MCU 1024k Flash, 128k RAM, AES
IC MCU 32BIT 1MB FLASH 64TQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM32GG232F1024G-E-QFP64-ND | EFM32GG232F1024G-E-QFP64 | EFM32GG232F1024G-E-QFP64 | EFM32GG232F1024G-E-QFP64 | EFM32GG232F1024G-E-QFP64 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 8x12b; D/A 2x12b | ||||
| RAM | 128 KB | 128 KB | 128 KB | ||
| ROM | 1000 KB |