ARM® Cortex®-M3 Leopard Gecko Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 112-BGA (10x10)
IC MCU 32BIT 128KB FLASH 112BGA
IC MCU 32BIT 128KB FLASH 112BGA
ARM Microcontrollers - MCU 128k Flash, 32k RAM, 8x36 LCD, AES
ARM® Cortex®-M3 Leopard Gecko Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 112-BGA (10x10)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-4572-ND | EFM32LG890F128G-E-BGA112 | EFM32LG890F128G-E-BGA112 | EFM32LG890F128G-E-BGA112 | EFM32LG890F128G-E-BGA112 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 8x12b; D/A 2x12b | ||||
| RAM | 32 KB | 32 KB | 32 KB | ||
| ROM | 128 KB |