The EFM32LG940F128G-E-QF
ARM® Cortex®-M3 Leopard Gecko Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 128KB FLASH 64QFN
ARM® Cortex®-M3 Leopard Gecko Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
ARM Microcontrollers - MCU 128k Flash, 32k RAM, USB, 8x18 LCD, AES
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM32LG940F128G-E-QFN64-ND | EFM32LG940F128G-E-QFN64 | EFM32LG940F128G-E-QFN64 | EFM32LG940F128G-E-QFN64 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 8x12b; D/A 2x12b | |||
| RAM | 32 KB | 32 KB | ||
| ROM | 128 KB |