ARM® Cortex®-M3 Leopard Gecko Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 81-CSP (4.35x4.27)
ARM Microcontrollers - MCU ARM Cortex-M3 32-bit 48 MHz 64 kB USB MCU
MCU, 32BIT, CORTEX-M3, 48MHZ, CSP-81; Product Range:EFM32 Family EFM32LG Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:32KB; No. of Pins:81Pins; MCURoHS Compliant: Yes
IC MCU 32BIT 64KB FLASH 81CSP
ARM® Cortex®-M3 Leopard Gecko Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 81-CSP (4.35x4.27)
IC MCU 32BIT 64KB FLASH 81CSP
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-3079-ND | EFM32LG360F64G-E-CSP81 | 87X8701 | EFM32LG360F64G-E-CSP81 | EFM32LG360F64G-E-CSP81 | EFM32LG360F64G-E-CSP81 |
| Product Name | Microcontrollers | ARM Microcontrollers - MCU | Mcu, 32Bit, Cortex-M3, 48Mhz, Csp-81; Product Range Silicon Labs | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 8x12b; D/A 1x12b | |||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 64 KB |