Win Source Part Number: 1349289-EFM32GG390F1
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: Giant Gecko
Core Processor: ARM® Cortex®-M3
Speed: 48MHz
Package: Tray
Standard Package: 168
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I2C, IrDA, SmartCard, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 87
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 8x12b; D/A 2x12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 112-LFBGA
Supplier Device Package: 112-BGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.98V ~ 3.8V
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Base Product Number: EFM32GG390
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 112-BGA (10x10)
RISC Microcontroller, CMOS Product overview: EFM32GG390F1024G-E-B
ARM Microcontrollers - MCU 1024k Flash, 128k RAM, USB, AES
IC MCU 32BIT 1MB FLASH 112BGA
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 112-BGA (10x10)
IC MCU 32BIT 1MB FLASH 112BGA
IC MCU 32BIT 1MB FLASH 112BGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1349289-EFM32GG390F1024G-E-BGA112 | EFM32GG390F1024G-E-BGA112-ND | 685-EFM32GG390F1024G-E-BGA112 | EFM32GG390F1024G-E-BGA112 | EFM32GG390F1024G-E-BGA112 | EFM32GG390F1024G-E-BGA112 | EFM32GG390F1024G-E-BGA112 | EFM32GG390F1024G-E-BGA112 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded Microcontroller MCU | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |||
| RAM | 1000 KB | 128 KB | 128 KB | 128 KB | 128 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 1.98 to 3.8 volts | 1.98 to 3.8 volts | 1.98 to 3.8 volts | 3.8 volts |