ARM® Cortex®-M3 Leopard Gecko Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-LQFP (16x16)
IC MCU 32BIT 256KB FLASH 100LQFP
ARM® Cortex®-M3 Leopard Gecko Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 100-LQFP (16x16)
ARM Microcontrollers - MCU 256k Flash, 32k RAM, USB, 8x34 LCD, AES
IC MCU 32BIT 256KB FLASH 100LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM32LG980F256G-E-QFP100R-ND | EFM32LG980F256G-E-QFP100R | EFM32LG980F256G-E-QFP100R | EFM32LG980F256G-E-QFP100R | EFM32LG980F256G-E-QFP100R |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 8x12b; D/A 2x12b | ||||
| RAM | 32 KB | 32 KB | 32 KB | ||
| ROM | 256 KB |