ARM® Cortex®-M3 Tiny Gecko Microcontroller IC 32-Bit Single-Core 32MHz 4KB (4K x 8) FLASH 24-QFN (5x5)
ARM Microcontrollers - MCU 4k Flash, 2k RAM, No AES
IC MCU 32BIT 4KB FLASH 24QFN
ARM® Cortex®-M3 Tiny Gecko Microcontroller IC 32-Bit Single-Core 32MHz 4KB (4K x 8) FLASH 24-QFN (5x5)
IC MCU 32BIT 4KB FLASH 24QFN
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | EFM32TG108F4-QFN24T-ND | EFM32TG108F4-QFN24T | EFM32TG108F4-QFN24T | EFM32TG108F4-QFN24T | EFM32TG108F4-QFN24T |
| Product Name | Microcontrollers | ARM Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 4 KB | ||||
| ROM Type | Flash | Flash; FLASH |