RISC Microcontroller, 32-Bit, FLASH, 48MHz, CMOS, PBGA81, CSP-81 Product overview: EFM32LG360F256G-E-CS
Manufacturer: Silicon Labs
Win Source Part Number: 1171024-EFM32LG360F2
Manufacturer Homepage: www.silabs.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
ARM® Cortex®-M3 Leopard Gecko Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 81-CSP (4.35x4.27)
IC MCU 32BIT 256KB FLASH 81CSP
ARM® Cortex®-M3 Leopard Gecko Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 81-CSP (4.35x4.27)
MCU, 32BIT, CORTEX-M3, 48MHZ, CSP-81; Product Range:EFM32 Family EFM32LG Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:81Pins; RoHS Compliant: Yes
ARM Microcontrollers - MCU ARM Cortex-M3 32-bit 48 MHz 256 kB USB MCU
IC MCU 32BIT 256KB FLASH 81CSP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-EFM32LG360F256G-E-CSP81 | 1171024-EFM32LG360F256G-E-CSP81 | 336-3078-ND | EFM32LG360F256G-E-CSP81 | EFM32LG360F256G-E-CSP81 | 87X8700 | EFM32LG360F256G-E-CSP81 | EFM32LG360F256G-E-CSP81 |
| Product Name | 32-bit 48MHz Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - EFM32LG360F256G-E-CSP81 | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, Cortex-M3, 48Mhz, Csp-81; Product Range Silicon Labs | ARM Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | ||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |||
| Supply Voltage | 1.98 to ? volts | 1.98 to 3.8 volts | 3.8 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Bits | Other; A/D 8x12b; D/A 1x12b |