ARM® Cortex®-M4 Pearl Gecko Microcontroller IC 32-Bit Single-Core 40MHz 1MB (1M x 8) FLASH 125-BGA (7x7)
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4 CPU, 40MHz, CMOS, PBGA125, BGA-125 Product overview: EFM32PG12B500F1024GL
IC MCU 32BIT 1MB FLASH 125BGA
ARM Microcontrollers - MCU ARM Cortex-M4 32-bit 40 MHz 1024 kB MCU
ARM® Cortex®-M4 Pearl Gecko Microcontroller IC 32-Bit Single-Core 40MHz 1MB (1M x 8) FLASH 125-BGA (7x7)
IC MCU 32BIT 1MB FLASH 125BGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 336-4418-ND | 685-EFM32PG12B500F1024GL125-C | EFM32PG12B500F1024GL125-C | EFM32PG12B500F1024GL125-C | EFM32PG12B500F1024GL125-C | EFM32PG12B500F1024GL125-C |
| Product Name | Microcontrollers | 32-bit 40MHz BGA Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |||
| Bits | Other; A/D - 12b SAR | |||||
| RAM | 256 KB | 256 KB | 256 KB | |||
| ROM | 1000 KB |