Silicon Labs Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32GG332F512G-E-QFP64

Description
Win Source Part Number: 1056932-EFM32GG332F5 12G-E-QFP64 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Giant Gecko Core Processor: ARM® Cortex®-M3 Speed: 48MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 8x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.98V ~ 3.8V ECCN: 5A992C Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Silicon Labs Other Names: -EFM32GG332F512G-E Base Product Number: EFM32GG332
Request a Quote Datasheet
Description
Win Source Part Number: 1056932-EFM32GG332F5 12G-E-QFP64 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Giant Gecko Core Processor: ARM® Cortex®-M3 Speed: 48MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 8x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.98V ~ 3.8V ECCN: 5A992C Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Silicon Labs Other Names: -EFM32GG332F512G-E Base Product Number: EFM32GG332
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1056932-EFM32GG332F512G-E-QFP64 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1056932-EFM32GG332F512G-E-QFP64
Integrated Circuits (ICs) - Embedded - Microcontrollers 1056932-EFM32GG332F512G-E-QFP64
Win Source Part Number: 1056932-EFM32GG332F5 12G-E-QFP64 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: Giant Gecko Core Processor: ARM® Cortex®-M3 Speed: 48MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 50 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 128K x 8 Data Converters: A/D 8x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.98V ~ 3.8V ECCN: 5A992C Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Silicon Labs Other Names: -EFM32GG332F512G-E Base Product Number: EFM32GG332

Win Source Part Number: 1056932-EFM32GG332F512G-E-QFP64
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: Giant Gecko
Core Processor: ARM® Cortex®-M3
Speed: 48MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 50
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 128K x 8
Data Converters: A/D 8x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.98V ~ 3.8V
ECCN: 5A992C
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Silicon Labs
Other Names: -EFM32GG332F512G-E
Base Product Number: EFM32GG332

Buy Now Datasheet
Singapore, Singapore
Embedded Microcontroller MCU
685-EFM32GG332F512G-E-QFP64
Embedded Microcontroller MCU 685-EFM32GG332F512G-E-QFP64
RISC Microcontroller, CMOS Product overview: EFM32GG332F512G-E-QF P64 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32GG332F512G- E-QFP64 can be used for catalog matching and distributor lookup.

RISC Microcontroller, CMOS Product overview: EFM32GG332F512G-E-QFP64 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32GG332F512G-E-QFP64 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - EFM32GG332F512G-E-QFP64-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32GG332F512G-E-QFP64 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32GG332F512G-E-QFP64
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32GG332F512G-E-QFP64
IC MCU 32BIT 512KB FLASH 64TQFP

IC MCU 32BIT 512KB FLASH 64TQFP

Supplier's Site
Microcontrollers - EFM32GG332F512G-E-QFP64 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM32GG332F512G-E-QFP64
Microcontrollers EFM32GG332F512G-E-QFP64
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 512KB (512K x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - EFM32GG332F512G-E-QFP64 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32GG332F512G-E-QFP64
Embedded - Microcontrollers EFM32GG332F512G-E-QFP64
IC MCU 32BIT 512KB FLASH 64TQFP

IC MCU 32BIT 512KB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
EFM32GG332F512G-E-QFP64
ARM Microcontrollers - MCU EFM32GG332F512G-E-QFP64
ARM Microcontrollers - MCU 512k Flash, 128k RAM, USB, AES

ARM Microcontrollers - MCU 512k Flash, 128k RAM, USB, AES

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1056932-EFM32GG332F512G-E-QFP64 685-EFM32GG332F512G-E-QFP64 EFM32GG332F512G-E-QFP64-ND EFM32GG332F512G-E-QFP64 EFM32GG332F512G-E-QFP64 EFM32GG332F512G-E-QFP64 EFM32GG332F512G-E-QFP64
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz
RAM 512 KB 128 KB 128 KB 128 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 1.98 to 3.8 volts 1.98 to 3.8 volts 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910ALM/B - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
 - 05523-7580002 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details