Silicon Labs Integrated Circuits (ICs) Embedded Microcontrollers EFM32GG990F1024G-E-BGA112R

Description
Manufacturer: Silicon Labs Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: Giant Gecko Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: 112-LFBGA Supplier Device Package: 112-BGA (10x10) Mounting Type: Surface Mount Operating Temperature: -40°C ~ 85°C (TA) Base Product Number: EFM32GG990 Oscillator Type: Internal Data Converters: A/D 8x12b; D/A 2x12b
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: Giant Gecko Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: 112-LFBGA Supplier Device Package: 112-BGA (10x10) Mounting Type: Surface Mount Operating Temperature: -40°C ~ 85°C (TA) Base Product Number: EFM32GG990 Oscillator Type: Internal Data Converters: A/D 8x12b; D/A 2x12b
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Manufacturer: Silicon Labs Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: Giant Gecko Package: Tape & Reel (TR) Cut Tape (CT) Package / Case: 112-LFBGA Supplier Device Package: 112-BGA (10x10) Mounting Type: Surface Mount Operating Temperature: -40°C ~ 85°C (TA) Base Product Number: EFM32GG990 Oscillator Type: Internal Data Converters: A/D 8x12b; D/A 2x12b

Manufacturer: Silicon Labs
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: Giant Gecko
Package: Tape & Reel (TR) Cut Tape (CT)
Package / Case: 112-LFBGA
Supplier Device Package: 112-BGA (10x10)
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C (TA)
Base Product Number: EFM32GG990
Oscillator Type: Internal
Data Converters: A/D 8x12b; D/A 2x12b

Buy Now Datasheet
Industrial 32-bit 48MHz BGA Embedded Microcontroller MCU - 685-EFM32GG990F1024G-E-BGA112R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 32-bit 48MHz BGA Embedded Microcontroller MCU
685-EFM32GG990F1024G-E-BGA112R
Industrial 32-bit 48MHz BGA Embedded Microcontroller MCU 685-EFM32GG990F1024G-E-BGA112R
32-Bit RISC MCU, 48MHz, 112-Pin BGA, Industrial Product overview: EFM32GG990F1024G-E-B GA112R from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 48MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 48MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32GG990F1024G -E-BGA112R can be used for catalog matching and distributor lookup.

32-Bit RISC MCU, 48MHz, 112-Pin BGA, Industrial Product overview: EFM32GG990F1024G-E-BGA112R from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 48MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 48MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32GG990F1024G-E-BGA112R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 336-3891-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-3891-1-ND
Microcontrollers 336-3891-1-ND
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 112-BGA (10x10)

ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 112-BGA (10x10)

Buy Now Datasheet
Microcontrollers - 336-3891-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-3891-2-ND
Microcontrollers 336-3891-2-ND
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 112-BGA (10x10)

ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 112-BGA (10x10)

Buy Now Datasheet
Microcontrollers - 336-3891-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-3891-6-ND
Microcontrollers 336-3891-6-ND
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 112-BGA (10x10)

ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 112-BGA (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
EFM32GG990F1024G-E-BGA112R
ARM Microcontrollers - MCU EFM32GG990F1024G-E-BGA112R
ARM Microcontrollers - MCU 1024k Flash, 128k RAM, USB, 8x34 LCD, AES

ARM Microcontrollers - MCU 1024k Flash, 128k RAM, USB, 8x34 LCD, AES

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32GG990F1024G-E-BGA112R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32GG990F1024G-E-BGA112R
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32GG990F1024G-E-BGA112R
IC MCU 32BIT 1MB FLASH 112BGA

IC MCU 32BIT 1MB FLASH 112BGA

Supplier's Site
Microcontrollers - EFM32GG990F1024G-E-BGA112R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 112-BGA (10x10)

ARM® Cortex®-M3 Giant Gecko Microcontroller IC 32-Bit Single-Core 48MHz 1MB (1M x 8) FLASH 112-BGA (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - EFM32GG990F1024G-E-BGA112R - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32GG990F1024G-E-BGA112R
Embedded - Microcontrollers EFM32GG990F1024G-E-BGA112R
IC MCU 32BIT 1MB FLASH 112BGA

IC MCU 32BIT 1MB FLASH 112BGA

Supplier's Site Datasheet
IC MCU 32BIT 1MB FLASH 112BGA

IC MCU 32BIT 1MB FLASH 112BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-EFM32GG990F1024G-E-BGA112R 336-3891-1-ND EFM32GG990F1024G-E-BGA112R EFM32GG990F1024G-E-BGA112R EFM32GG990F1024G-E-BGA112R EFM32GG990F1024G-E-BGA112R EFM32GG990F1024G-E-BGA112R
Product Name Integrated Circuits (ICs) Embedded Microcontrollers Industrial 32-bit 48MHz BGA Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Supply Voltage 1.98 to ? volts 1.98 to 3.8 volts 3.8 volts 1.98 to 3.8 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bits Other; A/D 8x12b; D/A 2x12b
Unlock Full Specs
to access all available technical data

Similar Products

 - DP8344BV - Rochester Electronics
Texas Instruments
Specs
Life Cycle Stage Rochester Active
Package Type PLCC; Other; PLCC
View Details
Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - CG8177AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers