Silicon Labs Microcontrollers EFM32LG360F128G-E-CSP81

Description
ARM® Cortex®-M3 Leopard Gecko Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 81-CSP (4.35x4.27)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 Leopard Gecko Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 81-CSP (4.35x4.27)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 336-3077-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
336-3077-ND
Microcontrollers 336-3077-ND
ARM® Cortex®-M3 Leopard Gecko Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 81-CSP (4.35x4.27)

ARM® Cortex®-M3 Leopard Gecko Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 81-CSP (4.35x4.27)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - EFM32LG360F128G-E-CSP81 - 814098-EFM32LG360F128G-E-CSP81 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - EFM32LG360F128G-E-CSP81
814098-EFM32LG360F128G-E-CSP81
Embedded - Embedded - Microcontrollers - EFM32LG360F128G-E-CSP81 814098-EFM32LG360F128G-E-CSP81
Manufacturer: Silicon Labs Win Source Part Number: 814098-EFM32LG360F12 8G-E-CSP81 Packaging: Strip Mounting Style: SMD Core Processor: ARM Cortex -M3 Speed: 48MHz Core Size: 32-Bit Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 65 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 8x12b; D/A 1x12b Oscillator Type: Internal Supplier Device Package: 81-CSP (4.35x4.27) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 81-UFBGA, CSPBGA Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.98V ~ 3.8V

Manufacturer: Silicon Labs
Win Source Part Number: 814098-EFM32LG360F128G-E-CSP81
Packaging: Strip
Mounting Style: SMD
Core Processor: ARM Cortex -M3
Speed: 48MHz
Core Size: 32-Bit
Connectivity: I2C, IrDA, SmartCard, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 65
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 8x12b; D/A 1x12b
Oscillator Type: Internal
Supplier Device Package: 81-CSP (4.35x4.27)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 81-UFBGA, CSPBGA
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.98V ~ 3.8V

Buy Now
32-bit 48MHz Embedded Microcontroller MCU - 685-EFM32LG360F128G-E-CSP81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 48MHz Embedded Microcontroller MCU
685-EFM32LG360F128G-E-CSP81
32-bit 48MHz Embedded Microcontroller MCU 685-EFM32LG360F128G-E-CSP81
RISC Microcontroller, 32-Bit, FLASH, 48MHz, CMOS, PBGA81, CSP-81 Product overview: EFM32LG360F128G-E-CS P81 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32LG360F128G- E-CSP81 can be used for catalog matching and distributor lookup.

RISC Microcontroller, 32-Bit, FLASH, 48MHz, CMOS, PBGA81, CSP-81 Product overview: EFM32LG360F128G-E-CSP81 from Silicon Labs is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-EFM32LG360F128G-E-CSP81 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
EFM32LG360F128G-E-CSP81
ARM Microcontrollers - MCU EFM32LG360F128G-E-CSP81
ARM Microcontrollers - MCU ARM Cortex-M3 32-bit 48 MHz 128 kB USB MCU

ARM Microcontrollers - MCU ARM Cortex-M3 32-bit 48 MHz 128 kB USB MCU

Buy Now Datasheet
Mcu, 32Bit, Cortex-M3, 48Mhz, Csp-81; Product Range Silicon Labs - 87X8699 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M3, 48Mhz, Csp-81; Product Range Silicon Labs
87X8699
Mcu, 32Bit, Cortex-M3, 48Mhz, Csp-81; Product Range Silicon Labs 87X8699
MCU, 32BIT, CORTEX-M3, 48MHZ, CSP-81; Product Range:EFM32 Family EFM32LG Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:81Pins; RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M3, 48MHZ, CSP-81; Product Range:EFM32 Family EFM32LG Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:81Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - EFM32LG360F128G-E-CSP81 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
EFM32LG360F128G-E-CSP81
Embedded - Microcontrollers EFM32LG360F128G-E-CSP81
IC MCU 32BIT 128KB FLASH 81CSP

IC MCU 32BIT 128KB FLASH 81CSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - EFM32LG360F128G-E-CSP81 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
EFM32LG360F128G-E-CSP81
Integrated Circuits (ICs) - Embedded - Microcontrollers EFM32LG360F128G-E-CSP81
IC MCU 32BIT 128KB FLASH 81CSP

IC MCU 32BIT 128KB FLASH 81CSP

Supplier's Site
Microcontrollers - EFM32LG360F128G-E-CSP81 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
EFM32LG360F128G-E-CSP81
Microcontrollers EFM32LG360F128G-E-CSP81
ARM® Cortex®-M3 Leopard Gecko Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 81-CSP (4.35x4.27)

ARM® Cortex®-M3 Leopard Gecko Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 81-CSP (4.35x4.27)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 336-3077-ND 814098-EFM32LG360F128G-E-CSP81 685-EFM32LG360F128G-E-CSP81 EFM32LG360F128G-E-CSP81 87X8699 EFM32LG360F128G-E-CSP81 EFM32LG360F128G-E-CSP81 EFM32LG360F128G-E-CSP81
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - EFM32LG360F128G-E-CSP81 32-bit 48MHz Embedded Microcontroller MCU ARM Microcontrollers - MCU Mcu, 32Bit, Cortex-M3, 48Mhz, Csp-81; Product Range Silicon Labs Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 8x12b; D/A 1x12b
RAM 32 KB 128 KB 32 KB 32 KB 32 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ADUC834BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - A2C02393800 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers